Texas Instruments High-Performance Analog Clock Buffers, Drivers CDC1104RVKR

Description
Clock Buffer/Driver IC 1:4 120Hz
Request a Quote Datasheet
Description
Clock Buffer/Driver IC 1:4 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-29965-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-29965-2-ND
Clock Buffers, Drivers 296-29965-2-ND
Clock Buffer/Driver IC 1:4 120Hz

Clock Buffer/Driver IC 1:4 120Hz

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321448-CDC1104RVKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321448-CDC1104RVKR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321448-CDC1104RVKR
Manufacturer: Texas Instruments Win Source Part Number: 1321448-CDC1104RVKR Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Buffer/Driver Frequency - Max: 120 Hz Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Input: TTL Output: TTL Voltage - Supply: 3.8V ~ 5.5V Supplier Device Package: 12-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-29965-1,296-299 65-1,-CDC1104RVKR-ND R,296-29965-2,296-29 965-6,-296-29965-1-N D Base Product Number: CDC1104 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321448-CDC1104RVKR
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Buffer/Driver
Frequency - Max: 120 Hz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Input: TTL
Output: TTL
Voltage - Supply: 3.8V ~ 5.5V
Supplier Device Package: 12-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-29965-1,296-29965-1,-CDC1104RVKR-NDR,296-29965-2,296-29965-6,-296-29965-1-ND
Base Product Number: CDC1104
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC1104RVKR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC1104RVKR
Clock/Timing - Clock Buffers, Drivers CDC1104RVKR
IC CLK BUFFER 1:4 120HZ 12WQFN

IC CLK BUFFER 1:4 120HZ 12WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-29965-2-ND 1321448-CDC1104RVKR CDC1104RVKR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface TTL TTL; TTL
Package Type Surface Mount Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.8 to 5.5 volts 3.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY28401OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock and Timing IC - 728-CY22050FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
3 suppliers