Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCU04M96G4-ND | CD74HCU04M96G4 | CD74HCU04M96G4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 2V ~ 6V |
| Inputs | 1 | 1 | |
| Propagation Delay | 12 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |