The CD74HCU04M96 is a high-speed CMOS logic hex inverter from Texas Instruments, designed for applications requiring low power consumption and fast operation. It features a typical propagation delay of 6 ns at a supply voltage of 5V and a capacitive load of 15 pF, making it suitable for high-speed digital circuits. The device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 2V to 6V. It offers high noise immunity with input thresholds defined as NIL = 20% and NIH = 30% of VCC at 5V. The CD74HCU04M96 is available in a 14-lead SOIC package and is particularly useful in applications such as crystal oscillators and analog signal processing. Proper handling procedures should be followed due to its sensitivity to electrostatic discharge.
High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74HCU04M96 | CD74HCU04M96 |
| Product Name | CD74HCU04 High Speed CMOS Logic Hex Inverters | |
| Technology | HC | |
| Device Type | CD74HCU04 High Speed CMOS Logic Hex Inverters | |
| Features | RoHS | RoHS |