The CD74HCT93EE4 is a 4-bit binary ripple counter in a 14-pin PDIP package, measuring 19.31 mm by 6.35 mm. It operates with a supply voltage of 4.5 V to 5.5 V, offers direct LSTTL input logic compatibility, and functions over a temperature range of -55°C to 125°C. The device includes an asynchronous reset and consists of a divide-by-two stage and a divide-by-eight stage, each with independent clock inputs. It is pin-compatible with low power Schottky TTL and provides significant power reduction compared to LSTTL logic.
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT93EE4 |
| Product Name | CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP |
| Logic Family | HCT |
| Number of Stages (Bits) | 4 bits |