Texas Instruments CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M96G4

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HCT86M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HCT86M96G4
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M96G4
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA SOIC Logic IC
705-CD74HCT86M96G4
Quad 5V 4mA SOIC Logic IC 705-CD74HCT86M96G4
Quad 2-Input XOR Gate IC, 5V, 4mA, 32ns, CMOS, SOIC Product overview: CD74HCT86M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M96G4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 4mA, 32ns, CMOS, SOIC Product overview: CD74HCT86M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74HCT86M96G4 - 771425-CD74HCT86M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT86M96G4
771425-CD74HCT86M96G4
Logic - Logic - Gates and Inverters - CD74HCT86M96G4 771425-CD74HCT86M96G4
Manufacturer: Texas Instruments Win Source Part Number: 771425-CD74HCT86M96G 4 Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT86 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT86D-Q100; 74HCT86D-Q100,118; 74HCT86D/S450,118; 74HCT86D/S15; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771425-CD74HCT86M96G4
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT86D-Q100; 74HCT86D-Q100,118; 74HCT86D/S450,118; 74HCT86D/S15;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HCT86M96G4 705-CD74HCT86M96G4 771425-CD74HCT86M96G4
Product Name CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Quad 5V 4mA SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT86M96G4
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V
Logic Family HCT CMOS
Propagation Delay 40 ns 32 ns 32 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers