Texas Instruments CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M96

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HCT86M96 - Texas Instruments
Dallas, TX, United States
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HCT86M96
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M96
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT86M96 - 006974-CD74HCT86M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT86M96
006974-CD74HCT86M96
Logic - Logic - Gates and Inverters - CD74HCT86M96 006974-CD74HCT86M96
Manufacturer: Texas Instruments Win Source Part Number: 006974-CD74HCT86M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006974-CD74HCT86M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT86M96 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-CD74HCT86M96
Quad 5V SOIC Logic IC 705-CD74HCT86M96
Quad 2-Input XOR Gate IC, 5V, 48ns, SOIC, CMOS Product overview: CD74HCT86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M96 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 48ns, SOIC, CMOS Product overview: CD74HCT86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8201-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8201-6-ND
Gates and Inverters 296-8201-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8201-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8201-2-ND
Gates and Inverters 296-8201-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8201-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8201-1-ND
Gates and Inverters 296-8201-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT86M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT86M96
Logic - Gates and Inverters CD74HCT86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT86M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT86M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT86M96
Logic Gates CD74HCT86M96
Logic Gates Quad Hi Spd 2 Input

Logic Gates Quad Hi Spd 2 Input

Buy Now Datasheet
Gates and Inverters - CD74HCT86M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT86M96
Gates and Inverters CD74HCT86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT86M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT86M96
Gates and Inverters CD74HCT86M96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT86M96 006974-CD74HCT86M96 CD74HCT86M96 705-CD74HCT86M96 296-8201-6-ND CD74HCT86M96 CD74HCT86M96 CD74HCT86M96 CD74HCT86M96 CD74HCT86M96
Product Name CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - CD74HCT86M96 Quad 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 40 ns 32 ns 48 ns 32 ns 32 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details