Texas Instruments CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT86 is a high-speed CMOS logic device featuring four independent 2-input exclusive-OR gates. It operates within a voltage range of 4.5V to 5.5V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The product is available in multiple package types, including SOIC, PDIP, and CDIP, with the CD74HCT86M specifically noted as obsolete.

Datasheet Summary
Powered by GS/AI

The CD74HCT86 is a high-speed CMOS logic device featuring four independent 2-input exclusive-OR gates. It operates within a voltage range of 4.5V to 5.5V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The product is available in multiple package types, including SOIC, PDIP, and CDIP, with the CD74HCT86M specifically noted as obsolete.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HCT86M - Texas Instruments
Dallas, TX, United States
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HCT86M
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86M
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT86M - 083169-CD74HCT86M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT86M
083169-CD74HCT86M
Logic - Logic - Gates and Inverters - CD74HCT86M 083169-CD74HCT86M
Manufacturer: Texas Instruments Win Source Part Number: 083169-CD74HCT86M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083169-CD74HCT86M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Gates and Inverters - 296-8201-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8201-5-ND
Gates and Inverters 296-8201-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-CD74HCT86M
Quad 5V SOIC Logic IC 705-CD74HCT86M
Quad 2-Input XOR Gate IC, 5V, 48ns, CMOS, SOIC Product overview: CD74HCT86M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 48ns, CMOS, SOIC Product overview: CD74HCT86M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HCT86M - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT86M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT86M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HCT86M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT86M
Logic - Gates and Inverters CD74HCT86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14 - 815-CD74HCT86M - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14
815-CD74HCT86M
TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14 815-CD74HCT86M
TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14

TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14

Supplier's Site
Gates and Inverters - CD74HCT86M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT86M
Gates and Inverters CD74HCT86M
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
74Hct Cmos, Smd, 74Hct86, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5508 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct86, Soic14; Logic Family / Base Number Texas Instruments
26AJ5508
74Hct Cmos, Smd, 74Hct86, Soic14; Logic Family / Base Number Texas Instruments 26AJ5508
74HCT CMOS, SMD, 74HCT86, SOIC14; Logic Family / Base Number:74HCT86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT86, SOIC14; Logic Family / Base Number:74HCT86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT86M
Logic Gates CD74HCT86M
Logic Gates Quad Hi Spd 2 Input

Logic Gates Quad Hi Spd 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT86M 083169-CD74HCT86M 296-8201-5-ND 705-CD74HCT86M CD74HCT86M CD74HCT86M CD74HCT86M 815-CD74HCT86M CD74HCT86M 26AJ5508 CD74HCT86M
Product Name CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - CD74HCT86M Gates and Inverters Quad 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters TEXAS INSTRUMENTS - CD74HCT86M - XOR Gate, 74HCT86, 8 Input, 5.2 mA, 4.5 V to 5.5 V, SOIC-14 Gates and Inverters 74Hct Cmos, Smd, 74Hct86, Soic14; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE OR; XOR XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V 5.5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 40 ns 32 ns 32 ns 48 ns 32 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details