Texas Instruments CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86E

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT86E is a high-speed CMOS logic device that contains four independent 2-input exclusive-OR (XOR) gates, each capable of performing the Boolean function Y = A ,äï B. It operates within a voltage range of 4.5V to 5.5V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The CD74HCT86E is available in a 14-pin PDIP package.

Datasheet Summary
Powered by GS/AI

The CD74HCT86E is a high-speed CMOS logic device that contains four independent 2-input exclusive-OR (XOR) gates, each capable of performing the Boolean function Y = A ,äï B. It operates within a voltage range of 4.5V to 5.5V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The CD74HCT86E is available in a 14-pin PDIP package.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HCT86E - Texas Instruments
Dallas, TX, United States
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HCT86E
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86E
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-2133-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2133-5-ND
Gates and Inverters 296-2133-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
 - CD74HCT86E - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5V Logic IC
705-CD74HCT86E
5V Logic IC 705-CD74HCT86E
4-Element XOR Gate IC, 2-Input, CMOS, 5V, PDIP Product overview: CD74HCT86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86E can be used for catalog matching and distributor lookup.

4-Element XOR Gate IC, 2-Input, CMOS, 5V, PDIP Product overview: CD74HCT86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT86E - 012957-CD74HCT86E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT86E
012957-CD74HCT86E
Logic - Logic - Gates and Inverters - CD74HCT86E 012957-CD74HCT86E
Manufacturer: Texas Instruments Win Source Part Number: 012957-CD74HCT86E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012957-CD74HCT86E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT86E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT86E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT86E
Logic Gates CD74HCT86E
Logic Gates Quad Hi Spd 2 Input

Logic Gates Quad Hi Spd 2 Input

Buy Now Datasheet
74Hct Cmos, 74Hct86, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 33AH3843 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct86, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
33AH3843
74Hct Cmos, 74Hct86, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 33AH3843
74HCT CMOS, 74HCT86, DIP14, 5.5V; Logic Family / Base Number:74HCT86; Logic Type:XOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, 74HCT86, DIP14, 5.5V; Logic Family / Base Number:74HCT86; Logic Type:XOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HCT86E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT86E
Gates and Inverters CD74HCT86E
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD74HCT86E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT86E
Logic - Gates and Inverters CD74HCT86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic IC - 16674068 - Radwell International
Willingboro, NJ, United States
Logic IC
16674068
Logic IC 16674068
IC, GATE, XOR (EXCLUSIVE OR) IC, 4 CHANNEL, THROUGH HOLE, 14-PDIP, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

IC, GATE, XOR (EXCLUSIVE OR) IC, 4 CHANNEL, THROUGH HOLE, 14-PDIP, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - CD74HCT86E - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT86E
Gates and Inverters CD74HCT86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT86E 296-2133-5-ND CD74HCT86E 705-CD74HCT86E 012957-CD74HCT86E CD74HCT86E CD74HCT86E 33AH3843 CD74HCT86E CD74HCT86E 16674068 CD74HCT86E
Product Name CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - CD74HCT86E Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates 74Hct Cmos, 74Hct86, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR XOR; XOR (Exclusive OR) NOT; XOR OR; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 40 ns 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers