"Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300"", 7.62mm)"
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16DIP
IC PLL W/VCO/LOCK DETECT 16DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HCT7046AEG4-ND | CD74HCT7046AEG4 | CD74HCT7046AEG4 | CD74HCT7046AEG4 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |