Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640E CD74HCT640E

Description
Bus Transceiver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74HCT640E - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDIP20

Bus Transceiver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640E - 1160423-CD74HCT640E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640E
1160423-CD74HCT640E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640E 1160423-CD74HCT640E
Manufacturer: Texas Instruments Win Source Part Number: 1160423-CD74HCT640E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HCT640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74HCT640N,652; 74HCT640N; HD74HCT640P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160423-CD74HCT640E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HCT640
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74HCT640N,652; 74HCT640N; HD74HCT640P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP - 815-CD74HCT640E - Utmel Electronic Limited
Hong Kong, China
LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP
815-CD74HCT640E
LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP 815-CD74HCT640E
LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP

LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74HCT640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HCT640E
Buffers, Drivers, Receivers, Transceivers CD74HCT640E
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number CD74HCT640E 1160423-CD74HCT640E 815-CD74HCT640E CD74HCT640E
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640E LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 20-DIP (0.300, 7.62mm) 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details