Texas Instruments Standard Linear and Logic 8-bit 25MHz 5V SOIC Logic IC CD74HCT597M

Description
8-Bit Shift Register, CMOS, 25MHz, 5V, SOIC Product overview: CD74HCT597M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 25MHz, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT597M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, CMOS, 25MHz, 5V, SOIC Product overview: CD74HCT597M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 25MHz, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT597M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 5V SOIC Logic IC
712-CD74HCT597M
8-bit 25MHz 5V SOIC Logic IC 712-CD74HCT597M
8-Bit Shift Register, CMOS, 25MHz, 5V, SOIC Product overview: CD74HCT597M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 25MHz, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT597M can be used for catalog matching and distributor lookup.

8-Bit Shift Register, CMOS, 25MHz, 5V, SOIC Product overview: CD74HCT597M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 25MHz, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT597M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD74HCT597M
Product Name 8-bit 25MHz 5V SOIC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details