Texas Instruments Standard Linear and Logic 8-bit 50MHz DIP Logic IC CD74HCT564E

Description
8-Bit Inverting D-Type Flip-Flop, 50MHz, 3-State, DIP Product overview: CD74HCT564E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT564E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Inverting D-Type Flip-Flop, 50MHz, 3-State, DIP Product overview: CD74HCT564E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT564E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50MHz DIP Logic IC
706-CD74HCT564E
8-bit 50MHz DIP Logic IC 706-CD74HCT564E
8-Bit Inverting D-Type Flip-Flop, 50MHz, 3-State, DIP Product overview: CD74HCT564E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT564E can be used for catalog matching and distributor lookup.

8-Bit Inverting D-Type Flip-Flop, 50MHz, 3-State, DIP Product overview: CD74HCT564E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT564E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HCT564E
Product Name 8-bit 50MHz DIP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details