Texas Instruments Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers CD74HCT541M

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Logic Type: Buffer, Non-Inverting Current - Output High, Low: 6mA, 6mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Logic Type: Buffer, Non-Inverting Current - Output High, Low: 6mA, 6mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Logic Type: Buffer, Non-Inverting Current - Output High, Low: 6mA, 6mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Package: Tube
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 6mA, 6mA
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details