Texas Instruments CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HCT4520M

Description
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HCT4520M - Texas Instruments
Dallas, TX, United States
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters
CD74HCT4520M
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HCT4520M
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125

High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-9285-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9285-5-ND
Counters, Dividers 296-9285-5-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
 - CD74HCT4520M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - CD74HCT4520M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4520M
Counters, Dividers CD74HCT4520M
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HCT4520M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4520M
Logic - Counters, Dividers CD74HCT4520M
IC DUAL BIN UP-COUNTER 16-SOIC

IC DUAL BIN UP-COUNTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4520M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4520M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4520M
IC BINARY COUNTR DL 4BIT 16SOIC

IC BINARY COUNTR DL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4520M 296-9285-5-ND CD74HCT4520M CD74HCT4520M CD74HCT4520M CD74HCT4520M
Product Name CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Counters, Dividers - 54190DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 20 MHz
View Details
2 suppliers
CD54AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54AC161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 5.5
View Details
3 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers