Texas Instruments CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HCT4060M96G4

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HCT4060M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HCT4060M96G4
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HCT4060M96G4
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74HCT4060M96G4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HCT4060M96G4-ND
Counters, Dividers CD74HCT4060M96G4-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HCT4060M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4060M96G4
Logic - Counters, Dividers CD74HCT4060M96G4
IC 14-STAGE BIN COUNTER 16SOIC

IC 14-STAGE BIN COUNTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4060M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4060M96G4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4060M96G4
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HCT4060M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4060M96G4
Counters, Dividers CD74HCT4060M96G4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4060M96G4 CD74HCT4060M96G4-ND CD74HCT4060M96G4 CD74HCT4060M96G4 CD74HCT4060M96G4
Product Name CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 40161BDM - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP
Clock Frequency 14 MHz
View Details
2 suppliers
SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VFA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
Counters, Dividers - 74193DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 32 MHz
View Details
2 suppliers