The CD74HCT40103E is an 8-stage synchronous down counter in a 16-pin PDIP package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C. It features synchronous and asynchronous preset, asynchronous clear, and cascading capability in synchronous or ripple mode. The device has active-low control inputs and a terminal count output that goes low when the counter reaches zero. It supports direct LSTTL input logic compatibility and can drive up to 10 LSTTL loads. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height with a 4.32 mm groove width.
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 8-BIT 16DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC 8-STAGE DOWN COUNTER 16-DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT40103E | 296-2159-5-ND | CD74HCT40103E | CD74HCT40103E | CD74HCT40103E |
| Product Name | CD74HCT40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HCT | ||||
| Number of Stages (Bits) | 8 bits |