Texas Instruments CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD74HCT32M96

Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - CD74HCT32M96 - Texas Instruments
Dallas, TX, United States
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates
CD74HCT32M96
CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD74HCT32M96
High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT32M96
5.5V SOIC Logic IC 705-CD74HCT32M96
4-Ch OR Gate IC, 4.5-5.5V, CMOS, 36ns, SOIC Product overview: CD74HCT32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT32M96 can be used for catalog matching and distributor lookup.

4-Ch OR Gate IC, 4.5-5.5V, CMOS, 36ns, SOIC Product overview: CD74HCT32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT32M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14555-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14555-6-ND
Gates and Inverters 296-14555-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14555-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14555-2-ND
Gates and Inverters 296-14555-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14555-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14555-1-ND
Gates and Inverters 296-14555-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT32M96 - 123923-CD74HCT32M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT32M96
123923-CD74HCT32M96
Logic - Logic - Gates and Inverters - CD74HCT32M96 123923-CD74HCT32M96
Manufacturer: Texas Instruments Win Source Part Number: 123923-CD74HCT32M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123923-CD74HCT32M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT32M96 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74HCT32M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT32M96
Gates and Inverters CD74HCT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT32M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT32M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT32M96
Logic Gates CD74HCT32M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT32M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT32M96
Logic - Gates and Inverters CD74HCT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
IC GATE OR 4CH 2-INP 14-SOIC - 815-CD74HCT32M96 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-CD74HCT32M96
IC GATE OR 4CH 2-INP 14-SOIC 815-CD74HCT32M96
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - CD74HCT32M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT32M96
Gates and Inverters CD74HCT32M96
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT32M96 705-CD74HCT32M96 296-14555-6-ND 123923-CD74HCT32M96 CD74HCT32M96 CD74HCT32M96 CD74HCT32M96 CD74HCT32M96 CD74HCT32M96 815-CD74HCT32M96 CD74HCT32M96
Product Name CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT32M96 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-SOIC Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 30 ns 36 ns 24 ns 24 ns 24 ns 24 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118FC - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFlatpack
View Details
2 suppliers