High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125
OR Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 050176-CD74HCT32M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
HCT CMOS 4x2-IN OR Gate, 14-Pin SOIC SMT Product overview: CD74HCT32M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT32M can be used for catalog matching and distributor lookup.
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
74HCT CMOS, SMD, 74HCT32, SOIC14; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT32M | 296-12842-5-ND | 050176-CD74HCT32M | 705-CD74HCT32M | CD74HCT32M | CD74HCT32M | 52AH3708 | CD74HCT32M | CD74HCT32M | CD74HCT32M |
| Product Name | CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HCT32M | SOIC Logic IC | Gates and Inverters | 74Hct Cmos, Smd, 74Hct32, Soic14; Logic Family / Base Number Texas Instruments | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR | OR | OR; OR Gate | OR; OR | OR | NOT; OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | ||||
| Logic Family | HCT | HCT | CMOS | |||||||
| Propagation Delay | 30 ns | 24 ns | 24 ns | |||||||
| Operating Current | 0.0200 mA | 4 mA | 4 mA | 0.0020 mA |