Texas Instruments CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate CD74HCT30MT

Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate - CD74HCT30MT - Texas Instruments
Dallas, TX, United States
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate
CD74HCT30MT
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate CD74HCT30MT
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT30MT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-CD74HCT30MTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT30MTTR-ND
Gates and Inverters 296-CD74HCT30MTTR-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT30MTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT30MTCT-ND
Gates and Inverters 296-CD74HCT30MTCT-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT30MT
5.5V SOIC Logic IC 705-CD74HCT30MT
8-Input NAND Gate, CMOS, 5.5V, 28ns, SOIC Product overview: CD74HCT30MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT30MT can be used for catalog matching and distributor lookup.

8-Input NAND Gate, CMOS, 5.5V, 28ns, SOIC Product overview: CD74HCT30MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT30MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT30MT - 771409-CD74HCT30MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT30MT
771409-CD74HCT30MT
Logic - Logic - Gates and Inverters - CD74HCT30MT 771409-CD74HCT30MT
Manufacturer: Texas Instruments Win Source Part Number: 771409-CD74HCT30MT Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT30 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT30D; 74HCT30D,653; 74HCT30D,652; 74HCT30D-Q100; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771409-CD74HCT30MT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT30D; 74HCT30D,653; 74HCT30D,652; 74HCT30D-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74HCT30MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT30MT
Gates and Inverters CD74HCT30MT
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HCT30MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT30MT
Logic - Gates and Inverters CD74HCT30MT
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
IC GATE NAND 1CH 8-INP 14SOIC - 815-CD74HCT30MT - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 8-INP 14SOIC
815-CD74HCT30MT
IC GATE NAND 1CH 8-INP 14SOIC 815-CD74HCT30MT
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT30MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT30MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT30MT
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT30MT
Logic Gates CD74HCT30MT
Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate

Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT30MT CD74HCT30MT 296-CD74HCT30MTTR-ND 705-CD74HCT30MT 771409-CD74HCT30MT CD74HCT30MT CD74HCT30MT 815-CD74HCT30MT CD74HCT30MT CD74HCT30MT
Product Name CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT30MT Gates and Inverters Logic - Gates and Inverters IC GATE NAND 1CH 8-INP 14SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family HCT CMOS CMOS CMOS; CMOS
Propagation Delay 35 ns 28 ns 28 ns 28 ns 28 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers