NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT30EG4-ND | CD74HCT30EG4 | CD74HCT30EG4 | CD74HCT30EG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 8 | 8 | ||
| Propagation Delay | 28 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |