High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125
NAND Gate IC 1 Channel 14-PDIP
8-Input NAND Gate IC, CMOS, 5V, 42ns, PDIP Product overview: CD74HCT30E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT30E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 050175-CD74HCT30E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDIP14
IC GATE NAND 1CH 8-INP 14DIP
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-PDIP
SINGLE NAND GATE, 8I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT30; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
8 I/P NAND GATE, CMOS HIGH SPEED; Logic Family / Base Number:74HCT30; Logic Type:NAND; Output Current:4mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT30E | 296-2111-5-ND | 705-CD74HCT30E | 050175-CD74HCT30E | CD74HCT30E | CD74HCT30E | CD74HCT30E | CD74HCT30E | 67K0122 | 26AJ5490 |
| Product Name | CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate | Gates and Inverters | 5V Logic IC | Logic - Logic - Gates and Inverters - CD74HCT30E | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Single Nand Gate, 8I/p, Dip-14; Logic Function Texas Instruments | 8 I/p Nand Gate, Cmos High Speed; Logic Family / Base Number Texas Instruments | |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | |||
| Logic Family | HCT | CMOS | ||||||||
| Propagation Delay | 35 ns | 28 ns | 42 ns | 28 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 4 mA | 4 mA |