Manufacturer: Texas Instruments
Win Source Part Number: 1160385-CD74HCT299E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 8-Bit
Logic Type: Universal Shift Register
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: CD74HCT299
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): CD74HCT299M96E4; CD74HCT299ME4; CD74HCT299MG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1160385-CD74HCT299E |
| Product Name | Logic - Logic - Universal Bus Functions - CD74HCT299E |