Keystone Electronics Corp. PCB Card Ejector, Upturned Lever, 0.98" Long 8644

Description
Part Number: 8644 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Description
Part Number: 8644 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a lever-action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, featuring a sturdy white Nylon 6/6 construction rated UL 94V-2 and supplied with a stainless steel spring pin for secure assembly. It mounts directly into a chassis without tools and ensures proper board alignment during insertion and removal. The ejector measures 0.980 inches (24.9 mm) in length, with mounting hole diameters of 0.075 inch (1.9 mm) and 0.140 inch (3.6 mm), and includes a 1.90 inch radius feature for alignment. The design supports quick, tool-free installation and minimizes stress on card connectors during handling.

Datasheet Summary
Powered by GS/AI

The part is a lever-action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, featuring a sturdy white Nylon 6/6 construction rated UL 94V-2 and supplied with a stainless steel spring pin for secure assembly. It mounts directly into a chassis without tools and ensures proper board alignment during insertion and removal. The ejector measures 0.980 inches (24.9 mm) in length, with mounting hole diameters of 0.075 inch (1.9 mm) and 0.140 inch (3.6 mm), and includes a 1.90 inch radius feature for alignment. The design supports quick, tool-free installation and minimizes stress on card connectors during handling.

Suppliers

Company
Product
Description
Supplier Links
PCB Card Ejector, Upturned Lever, 0.98
New Hyde Park, NY, USA
PCB Card Ejector, Upturned Lever, 0.98" Long
8644
PCB Card Ejector, Upturned Lever, 0.98" Long 8644
Part Number: 8644 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector

Part Number: 8644

  • For Panel Thickness: .062 [1.57]
  • Hardware: Yes
  • Material: Nylon
  • Lever Action Card Ejector
Buy Now Datasheet
Card Guide Accessories - 36-8644-ND - DigiKey
Thief River Falls, MN, United States
Card Guide Accessories
36-8644-ND
Card Guide Accessories 36-8644-ND
EJECTOR CARD LEVEL ACTION

EJECTOR CARD LEVEL ACTION

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 8644 36-8644-ND
Product Name PCB Card Ejector, Upturned Lever, 0.98" Long Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Swage Staking Set - TL-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Accessories - 36-1705-ND - DigiKey
Keystone Electronics Corp.
View Details