Texas Instruments Logic - Logic - Specialty Logic - CD74HCT283MTE4 CD74HCT283MTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028514-CD74HCT283MT E4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028514-CD74HCT283MT E4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD74HCT283MTE4 - 1028514-CD74HCT283MTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD74HCT283MTE4
1028514-CD74HCT283MTE4
Logic - Logic - Specialty Logic - CD74HCT283MTE4 1028514-CD74HCT283MTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028514-CD74HCT283MT E4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028514-CD74HCT283MTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
703-CD74HCT283MTE4
5V SOIC Logic IC 703-CD74HCT283MTE4
4-Bit Binary Adder IC, 49ns, SOIC, 5V, CMOS Product overview: CD74HCT283MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HCT283MTE4 can be used for catalog matching and distributor lookup.

4-Bit Binary Adder IC, 49ns, SOIC, 5V, CMOS Product overview: CD74HCT283MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HCT283MTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1028514-CD74HCT283MTE4 703-CD74HCT283MTE4
Product Name Logic - Logic - Specialty Logic - CD74HCT283MTE4 5V SOIC Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54H11DM - 907397-54H11DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
4 suppliers
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details