Texas Instruments CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HCT27M96

Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - CD74HCT27M96 - Texas Instruments
Dallas, TX, United States
CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates
CD74HCT27M96
CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HCT27M96
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT27M96 - 110381-CD74HCT27M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT27M96
110381-CD74HCT27M96
Logic - Logic - Gates and Inverters - CD74HCT27M96 110381-CD74HCT27M96
Manufacturer: Texas Instruments Win Source Part Number: 110381-CD74HCT27M96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 23ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT27 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74HCT27D/S71,118; 74HCT27D/S71; 74HCT27D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110381-CD74HCT27M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 23ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT27
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT27D/S71,118; 74HCT27D/S71; 74HCT27D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT27M96 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-23210-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23210-2-ND
Gates and Inverters 296-23210-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-23210-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23210-1-ND
Gates and Inverters 296-23210-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-23210-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23210-6-ND
Gates and Inverters 296-23210-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-CD74HCT27M96
5V SOIC Logic IC 705-CD74HCT27M96
Triple 3-Input NOR Gate IC, CMOS, 5V, SOIC, 23ns PD Product overview: CD74HCT27M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT27M96 can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, CMOS, 5V, SOIC, 23ns PD Product overview: CD74HCT27M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT27M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT27M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT27M96
Logic - Gates and Inverters CD74HCT27M96
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT27M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT27M96
Gates and Inverters CD74HCT27M96
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
IC GATE NOR 3CH 3-INP 14-SOIC - 815-CD74HCT27M96 - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 3CH 3-INP 14-SOIC
815-CD74HCT27M96
IC GATE NOR 3CH 3-INP 14-SOIC 815-CD74HCT27M96
IC GATE NOR 3CH 3-INP 14-SOIC

IC GATE NOR 3CH 3-INP 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT27M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT27M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT27M96
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT27M96 110381-CD74HCT27M96 CD74HCT27M96 296-23210-2-ND 705-CD74HCT27M96 CD74HCT27M96 CD74HCT27M96 815-CD74HCT27M96 CD74HCT27M96
Product Name CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates Logic - Logic - Gates and Inverters - CD74HCT27M96 Gates and Inverters 5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters IC GATE NOR 3CH 3-INP 14-SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 29 ns 23 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers