The CD74HCT251 is an 8-input multiplexer with three-state outputs, fabricated in high-speed CMOS technology. It is available in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, with an operating temperature range of -55 °C to 125 °C. The device operates from 4.5 V to 5.5 V and features direct LSTTL input logic compatibility. It has a typical propagation delay of 14 ns at VCC = 5 V, CL = 15 pF, and TA = 25 °C, and can drive up to 15 LSTTL loads as a bus driver.
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT251ME4 |
| Product Name | CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |