Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTD3384CDGVRE4

Description
IC BUS SWITCH 5 X 1:1 24TVSOP
Datasheet
Description
IC BUS SWITCH 5 X 1:1 24TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3384CDGVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTD3384CDGVRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTD3384CDGVRE4
IC BUS SWITCH 5 X 1:1 24TVSOP

IC BUS SWITCH 5 X 1:1 24TVSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CBTD3384CDGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTD3384CDGVRE4
Signal Switches, Multiplexers, Decoders 74CBTD3384CDGVRE4
Bus Switch 5 x 1:1 24-TVSOP

Bus Switch 5 x 1:1 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBTD3384CDGVRE4 74CBTD3384CDGVRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4515D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers