The CD74HCT240 is an inverting octal buffer/line driver with three-state outputs, designed for 4.5 V to 5.5 V operation and direct LSTTL input compatibility. It features balanced propagation delay and transition times, with typical propagation delay of 8 ns at 5 V supply and 15 pF load. The device supports a wide operating temperature range of -55℃ to 125℃ and provides bus driver outputs capable of sourcing or sinking 15 LSTTL loads. It is available in multiple packages including PDIP, SOIC, and TSSOP, with the TSSOP (PW) package measuring 6.50 mm by 4.40 mm. Inputs are buffered and compatible with CMOS levels, with input current not exceeding 1 μA. The device meets high noise immunity standards with N_IL and N_IH both at 30% of V_CC at 5 V.
High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-TSSOP -55 to 125
Bus Driver, HCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Bus Driver, HCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
CD74HCT240 HIGH SPEED CMOS LOGIC Product overview: CD74HCT240PWT from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HCT240PWT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT240PWT | CD74HCT240PWT | 704-CD74HCT240PWT |
| Product Name | CD74HCT240 High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs | Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS |