The CD74HCT240PW is an inverting octal buffer/line driver with three-state outputs in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm. It operates from 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and supports a wide operating temperature range of -55°C to 125°C. The device has buffered inputs and balanced propagation delay and transition times, with typical propagation delay of 8 ns at V_CC = 5 V, C_L = 15 pF, and T_A = 25°C. Output drive capability is 15 LSTTL loads.
High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-TSSOP -55 to 125
Bus Driver, HCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal Inverting Buffer/Line Driver, 3-State, CMOS, 5V, 8-Bit, TSSOP Product overview: CD74HCT240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HCT240PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT240PW | CD74HCT240PW | 704-CD74HCT240PW |
| Product Name | CD74HCT240 High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |