The CD74HCT240 is an inverting octal buffer/line driver with three-state outputs, designed for high-speed CMOS logic applications. It is available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm. The device operates over a temperature range of -55℃ to 125℃, supports a supply voltage of 4.5 V to 5.5 V, and offers direct LSTTL input logic compatibility with input thresholds of V_IL ≤ 0.8 V and V_IH ≥ 2.0 V. It features balanced propagation delays and transition times, with a typical propagation delay of 8 ns at V_CC = 5 V and C_L = 15 pF. The outputs can drive up to 15 LSTTL loads.
High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs 20-SOIC -55 to 125
Bus Driver, HCT Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDSO20
8-Bit Inverting Buffer/Line Driver, 3-State, CMOS, 5V, SOIC Product overview: CD74HCT240M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HCT240M can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT240M | CD74HCT240M | 704-CD74HCT240M |
| Product Name | CD74HCT240 High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |