Texas Instruments CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21MT

Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate - CD74HCT21MT - Texas Instruments
Dallas, TX, United States
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate
CD74HCT21MT
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21MT
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-CD74HCT21MT
Dual 5V SOIC Logic IC 705-CD74HCT21MT
Dual 4-Input AND Gate, CMOS, 5V, SOIC, 27ns Product overview: CD74HCT21MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21MT can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate, CMOS, 5V, SOIC, 27ns Product overview: CD74HCT21MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT21MT - 1028502-CD74HCT21MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT21MT
1028502-CD74HCT21MT
Logic - Logic - Gates and Inverters - CD74HCT21MT 1028502-CD74HCT21MT
Manufacturer: Texas Instruments Win Source Part Number: 1028502-CD74HCT21MT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 27ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028502-CD74HCT21MT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 27ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT21MTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT21MTTR-ND
Gates and Inverters 296-CD74HCT21MTTR-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT21MTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT21MTCT-ND
Gates and Inverters 296-CD74HCT21MTCT-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125 - 815-CD74HCT21MT - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
815-CD74HCT21MT
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125 815-CD74HCT21MT
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

Supplier's Site
Logic - Gates and Inverters - CD74HCT21MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT21MT
Logic - Gates and Inverters CD74HCT21MT
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT21MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT21MT
Gates and Inverters CD74HCT21MT
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT21MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT21MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT21MT
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT21MT
Logic Gates CD74HCT21MT
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT21MT 705-CD74HCT21MT 1028502-CD74HCT21MT 296-CD74HCT21MTTR-ND 815-CD74HCT21MT CD74HCT21MT CD74HCT21MT CD74HCT21MT CD74HCT21MT
Product Name CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate Dual 5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT21MT Gates and Inverters High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS; CMOS
Propagation Delay 34 ns 27 ns 27 ns 27 ns 27 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details