Texas Instruments CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21M

Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate - CD74HCT21M - Texas Instruments
Dallas, TX, United States
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate
CD74HCT21M
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21M
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-CD74HCT21M
Dual 5V SOIC Logic IC 705-CD74HCT21M
Dual 4-Input AND Gate, CMOS, 5V, 41ns, SOIC Product overview: CD74HCT21M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21M can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate, CMOS, 5V, 41ns, SOIC Product overview: CD74HCT21M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT21M - 117532-CD74HCT21M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT21M
117532-CD74HCT21M
Logic - Logic - Gates and Inverters - CD74HCT21M 117532-CD74HCT21M
Manufacturer: Texas Instruments Win Source Part Number: 117532-CD74HCT21M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 27ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117532-CD74HCT21M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 27ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-26021-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26021-5-ND
Gates and Inverters 296-26021-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT21M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT21M
Logic - Gates and Inverters CD74HCT21M
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT21M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT21M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT21M
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT21M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT21M
Gates and Inverters CD74HCT21M
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ5482 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ5482
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ5482
LOGIC, DUAL 4-IN AND GATE, 14SOIC; Logic Family / Base Number:74HCT21; Logic Type:AND; Output Current:4mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN AND GATE, 14SOIC; Logic Family / Base Number:74HCT21; Logic Type:AND; Output Current:4mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT21M
Logic Gates CD74HCT21M
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT21M 705-CD74HCT21M 117532-CD74HCT21M 296-26021-5-ND CD74HCT21M CD74HCT21M CD74HCT21M 26AJ5482 CD74HCT21M
Product Name CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate Dual 5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT21M Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate AND; AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family HCT
Propagation Delay 34 ns 41 ns 27 ns 27 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers