High Speed CMOS Logic Dual 4-Input AND Gate 14-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HCT21EE4 |
| Product Name | CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Propagation Delay | 34 ns |