Texas Instruments CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20M

Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates - CD74HCT20M - Texas Instruments
Dallas, TX, United States
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates
CD74HCT20M
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20M
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT20M - 137508-CD74HCT20M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT20M
137508-CD74HCT20M
Logic - Logic - Gates and Inverters - CD74HCT20M 137508-CD74HCT20M
Manufacturer: Texas Instruments Win Source Part Number: 137508-CD74HCT20M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137508-CD74HCT20M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HCT20M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-33137-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33137-5-ND
Gates and Inverters 296-33137-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD74HCT20M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT20M
Gates and Inverters CD74HCT20M
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HCT20M
Logic Gates CD74HCT20M
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT20M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT20M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic, Dual 4-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 52AH3707 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
52AH3707
Logic, Dual 4-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 52AH3707
LOGIC, DUAL 4-IN NAND GATE, 14SOIC; Logic Family / Base Number:74HCT20; Logic Type:NAND; Output Current:4mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN NAND GATE, 14SOIC; Logic Family / Base Number:74HCT20; Logic Type:NAND; Output Current:4mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HCT20M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT20M
Logic - Gates and Inverters CD74HCT20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT20M 137508-CD74HCT20M CD74HCT20M 296-33137-5-ND CD74HCT20M CD74HCT20M CD74HCT20M 52AH3707 CD74HCT20M
Product Name CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates Logic - Logic - Gates and Inverters - CD74HCT20M Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Dual 4-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NAND NAND; NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 35 ns 28 ns 28 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details