Texas Instruments High-Performance Analog Timer/Counter CD74HCT193E

Description
4 BIT BINARY UP/DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HCT193; COUNTER TYPE:PRESETTABLE BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:22MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
4 BIT BINARY UP/DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HCT193; COUNTER TYPE:PRESETTABLE BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:22MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16602940 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16602940
Timer/Counter 16602940
4 BIT BINARY UP/DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HCT193; COUNTER TYPE:PRESETTABLE BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:22MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

4 BIT BINARY UP/DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HCT193; COUNTER TYPE:PRESETTABLE BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:22MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16602940
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC12 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 119475611 - Radwell International
CARLO GAVAZZI Automation Components
View Details