The CD74HCT14PW is a hex inverter with Schmitt-trigger inputs in a 14-pin TSSOP package, measuring 5.00 mm × 4.40 mm. It operates over a voltage range of 4.5 V to 5.5 V and supports a wide temperature range of -55°C to +125°C. The device features LSTTL and CMOS input logic compatibility, buffered inputs, and can drive up to 10 LSTTL loads. It is designed for applications such as clock synchronization, switch debouncing, and digital signal inversion.
High Speed CMOS Logic Hex Schmitt-Triggered Inverters 14-TSSOP -55 to 125
Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT14PW | CD74HCT14PW |
| Product Name | CD74HCT14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters | |
| Technology | HCT | |
| Device Type | CD74HCT14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters | |
| Features | RoHS | RoHS |