The CD74HCT14 is a hex inverter with Schmitt-trigger inputs, designed for signal inversion and noise immunity in digital circuits. It operates from 4.5 V to 5.5 V and supports a wide temperature range of -55°C to +125°C. It is available in a 14-pin SOIC package with a nominal body size of 8.70 mm × 3.90 mm, provides buffered inputs, and supports fanout up to 10 LSTTL loads while maintaining CMOS input logic compatibility with input currents ≤ 1 µA.
High Speed CMOS Logic Hex Schmitt-Triggered Inverters 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | CD74HCT14ME4 |
| Product Name | CD74HCT14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters |
| Technology | HCT |
| Device Type | CD74HCT14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters |
| Features | RoHS |