Texas Instruments Standard Linear and Logic Logic, 10-4 Lne Priorty Encodr, 16Dip; Logic Family / Base Number Texas Instruments CD74HCT147E

Description
LOGIC, 10-4 LNE PRIORTY ENCODR, 16DIP; Logic Family / Base Number:74HCT147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Description
LOGIC, 10-4 LNE PRIORTY ENCODR, 16DIP; Logic Family / Base Number:74HCT147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, 10-4 Lne Priorty Encodr, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8594 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 10-4 Lne Priorty Encodr, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8594
Logic, 10-4 Lne Priorty Encodr, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8594
LOGIC, 10-4 LNE PRIORTY ENCODR, 16DIP; Logic Family / Base Number:74HCT147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

LOGIC, 10-4 LNE PRIORTY ENCODR, 16DIP; Logic Family / Base Number:74HCT147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 36AJ8594
Product Name Logic, 10-4 Lne Priorty Encodr, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
Quad 2-input multiplexer with 5 V tolerant inputs/outputs; 3-state - 74LVC257APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT403-1 SOT403-1
View Details