High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates High Speed CMOS Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT132MT | CD74HCT132MT | 296-CD74HCT132MTTR-ND | CD74HCT132MT | CD74HCT132MT | CD74HCT132MT | CD74HCT132MT |
| Product Name | CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |||
| Logic Family | HCT | CMOS | |||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 41 ns | 33 ns |