High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HCT132M96E4 |
| Product Name | CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Features | Schmitt Trigger |