Texas Instruments CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132M96

Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates - CD74HCT132M96 - Texas Instruments
Dallas, TX, United States
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates
CD74HCT132M96
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132M96
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT132M96
5.5V SOIC Logic IC 705-CD74HCT132M96
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 5.5V, SOIC Product overview: CD74HCT132M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT132M96 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 5.5V, SOIC Product overview: CD74HCT132M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT132M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT132M96 - 1160354-CD74HCT132M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT132M96
1160354-CD74HCT132M96
Logic - Logic - Gates and Inverters - CD74HCT132M96 1160354-CD74HCT132M96
Manufacturer: Texas Instruments Win Source Part Number: 1160354-CD74HCT132M9 6 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Logic Level - Low: 0.5 V ~ 0.6 V Logic Level - High: 1.9 V ~ 2.1 V Family Name: CD74HCT132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT132D/S243; 74HCT132D/S243,112; 74HCT132D/S242; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160354-CD74HCT132M96
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Family Name: CD74HCT132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT132D/S243; 74HCT132D/S243,112; 74HCT132D/S242;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-12831-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12831-1-ND
Gates and Inverters 296-12831-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12831-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12831-6-ND
Gates and Inverters 296-12831-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12831-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12831-2-ND
Gates and Inverters 296-12831-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
 - CD74HCT132M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74HCT132M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT132M96
Gates and Inverters CD74HCT132M96
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Gates and Inverters - CD74HCT132M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT132M96
Gates and Inverters CD74HCT132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT132M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT132M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Ic, Quad Nand Gate, Schmitt Trig Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5473 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate, Schmitt Trig Soic-14; Logic Family / Base Number Texas Instruments
26AJ5473
Ic, Quad Nand Gate, Schmitt Trig Soic-14; Logic Family / Base Number Texas Instruments 26AJ5473
IC, QUAD NAND GATE, SCHMITT TRIG SOIC-14; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, QUAD NAND GATE, SCHMITT TRIG SOIC-14; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HCT132M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT132M96
Logic - Gates and Inverters CD74HCT132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT132M96
Logic Gates CD74HCT132M96
Logic Gates Quad 2-In Schmit Trg

Logic Gates Quad 2-In Schmit Trg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT132M96 705-CD74HCT132M96 1160354-CD74HCT132M96 296-12831-1-ND CD74HCT132M96 CD74HCT132M96 CD74HCT132M96 CD74HCT132M96 26AJ5473 CD74HCT132M96 CD74HCT132M96
Product Name CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT132M96 Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad Nand Gate, Schmitt Trig Soic-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Schmitt Trigger NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family HCT CMOS CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 41 ns 50 ns 33 ns 33 ns 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details