Texas Instruments CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132M

Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates - CD74HCT132M - Texas Instruments
Dallas, TX, United States
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates
CD74HCT132M
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates CD74HCT132M
High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V 5.5V SOIC Logic IC
705-CD74HCT132M
Quad 5V 5.5V SOIC Logic IC 705-CD74HCT132M
Quad Schmitt-Trigger NAND Gate IC, 5V, 4.5-5.5V, 50ns, SOIC Product overview: CD74HCT132M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT132M can be used for catalog matching and distributor lookup.

Quad Schmitt-Trigger NAND Gate IC, 5V, 4.5-5.5V, 50ns, SOIC Product overview: CD74HCT132M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT132M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT132M - 137300-CD74HCT132M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT132M
137300-CD74HCT132M
Logic - Logic - Gates and Inverters - CD74HCT132M 137300-CD74HCT132M
Manufacturer: Texas Instruments Win Source Part Number: 137300-CD74HCT132M Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137300-CD74HCT132M
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-26017-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26017-5-ND
Gates and Inverters 296-26017-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
 - CD74HCT132M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
74Hct Cmos, Smd, 74Hct132, Soic14; Logic Family / Base Number Texas Instruments - 28AH2048 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct132, Soic14; Logic Family / Base Number Texas Instruments
28AH2048
74Hct Cmos, Smd, 74Hct132, Soic14; Logic Family / Base Number Texas Instruments 28AH2048
74HCT CMOS, SMD, 74HCT132, SOIC14; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT132, SOIC14; Logic Family / Base Number:74HCT132; Logic Type:NAND Schmitt Trigger; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT132M
Logic Gates CD74HCT132M
Logic Gates Quad Schmitt Trig

Logic Gates Quad Schmitt Trig

Buy Now Datasheet
Gates and Inverters - CD74HCT132M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT132M
Gates and Inverters CD74HCT132M
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HCT132M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT132M
Logic - Gates and Inverters CD74HCT132M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT132M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT132M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT132M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT132M 705-CD74HCT132M 137300-CD74HCT132M 296-26017-5-ND CD74HCT132M 28AH2048 CD74HCT132M CD74HCT132M CD74HCT132M CD74HCT132M
Product Name CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates Quad 5V 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT132M Gates and Inverters 74Hct Cmos, Smd, 74Hct132, Soic14; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Schmitt Trigger NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family HCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 41 ns 50 ns 33 ns 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers