High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125
IC NAND 4-CIR 2-IN 14-PDIP
Logic Gates High Speed CMOS Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT132EE4 | 296-CD74HCT132EE4-ND | CD74HCT132EE4 | CD74HCT132EE4 | CD74HCT132EE4 |
| Product Name | CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | HCT | ||||
| Features | Schmitt Trigger | Schmitt Trigger | |||
| Propagation Delay | 41 ns | 33 ns |