High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Triple 3-Input AND Gate IC, CMOS, 5V, SOIC Product overview: CD74HCT11MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11MT can be used for catalog matching and distributor lookup.
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028476-CD74HCT11MT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC GATE AND 3CH 3-INP 14SOIC
Logic Gates Hi-Speed CMOS Logic 3 3-Input AND Gate
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT11MT | 705-CD74HCT11MT | CD74HCT11MT | 296-CD74HCT11MTCT-ND | 1028476-CD74HCT11MT | CD74HCT11MT | CD74HCT11MT | CD74HCT11MT | CD74HCT11MT |
| Product Name | CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates | 5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HCT11MT | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | |||||||
| Propagation Delay | 35 ns | 28 ns | 28 ns | 28 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 4 mA |