Texas Instruments CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11M96

Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - CD74HCT11M96 - Texas Instruments
Dallas, TX, United States
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates
CD74HCT11M96
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11M96
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT11M96 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-9249-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9249-2-ND
Gates and Inverters 296-9249-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9249-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9249-1-ND
Gates and Inverters 296-9249-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9249-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9249-6-ND
Gates and Inverters 296-9249-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-CD74HCT11M96
5V SOIC Logic IC 705-CD74HCT11M96
CMOS Logic Triple 3-Input AND Gate, 5V, SOIC, 28ns PD Product overview: CD74HCT11M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11M96 can be used for catalog matching and distributor lookup.

CMOS Logic Triple 3-Input AND Gate, 5V, SOIC, 28ns PD Product overview: CD74HCT11M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT11M96 - 012940-CD74HCT11M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT11M96
012940-CD74HCT11M96
Logic - Logic - Gates and Inverters - CD74HCT11M96 012940-CD74HCT11M96
Manufacturer: Texas Instruments Win Source Part Number: 012940-CD74HCT11M96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012940-CD74HCT11M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 16748842 - Radwell International
Willingboro, NJ, United States
Logic IC
16748842
Logic IC 16748842
IC, AND GATE, HCT SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

IC, AND GATE, HCT SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - CD74HCT11M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT11M96
Logic - Gates and Inverters CD74HCT11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT11M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT11M96
Gates and Inverters CD74HCT11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125 - 815-CD74HCT11M96 - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
815-CD74HCT11M96
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125 815-CD74HCT11M96
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT11M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT11M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT11M96
Logic Gates CD74HCT11M96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - CD74HCT11M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT11M96
Gates and Inverters CD74HCT11M96
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT11M96 CD74HCT11M96 296-9249-2-ND 705-CD74HCT11M96 012940-CD74HCT11M96 16748842 CD74HCT11M96 CD74HCT11M96 815-CD74HCT11M96 CD74HCT11M96 CD74HCT11M96 CD74HCT11M96
Product Name CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates Gates and Inverters 5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT11M96 Logic IC Logic - Gates and Inverters Gates and Inverters High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 35 ns 28 ns 28 ns 28 ns 28 ns 28 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers