Texas Instruments CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11M

Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT11M is a high-speed CMOS logic device featuring three independent 3-input AND gates, each capable of performing the Boolean function Y = A ,óè B ,óè C. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1 µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as combining power good signals and enabling digital signals. The package dimensions for the CD74HCT11M are 8.70 mm x 3.90 mm in a 14-pin SOIC format. This product offers significant power reduction compared to traditional LSTTL logic ICs, which may be beneficial for energy-sensitive designs.

Datasheet Summary
Powered by GS/AI

The CD74HCT11M is a high-speed CMOS logic device featuring three independent 3-input AND gates, each capable of performing the Boolean function Y = A ,óè B ,óè C. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1 µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C and can drive up to 10 LSTTL loads, making it suitable for various applications such as combining power good signals and enabling digital signals. The package dimensions for the CD74HCT11M are 8.70 mm x 3.90 mm in a 14-pin SOIC format. This product offers significant power reduction compared to traditional LSTTL logic ICs, which may be beneficial for energy-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - CD74HCT11M - Texas Instruments
Dallas, TX, United States
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates
CD74HCT11M
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11M
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT11M - 133012-CD74HCT11M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT11M
133012-CD74HCT11M
Logic - Logic - Gates and Inverters - CD74HCT11M 133012-CD74HCT11M
Manufacturer: Texas Instruments Win Source Part Number: 133012-CD74HCT11M Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133012-CD74HCT11M
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT11M
5.5V SOIC Logic IC 705-CD74HCT11M
3-Ch 3-Input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: CD74HCT11M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11M can be used for catalog matching and distributor lookup.

3-Ch 3-Input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: CD74HCT11M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33128-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33128-5-ND
Gates and Inverters 296-33128-5-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - CD74HCT11M - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74HCT11M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT11M
Gates and Inverters CD74HCT11M
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HCT11M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT11M
Logic - Gates and Inverters CD74HCT11M
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT11M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT11M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT11M
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Logic, Triple 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments - 28AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments
28AH2046
Logic, Triple 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments 28AH2046
LOGIC, TRIPLE 3-IN AND GATE, 14SOIC; Logic Family / Base Number:74HCT11; Logic Type:AND; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE 3-IN AND GATE, 14SOIC; Logic Family / Base Number:74HCT11; Logic Type:AND; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT11M
Logic Gates CD74HCT11M
Logic Gates Hi-Speed CMOS Logic 3 3-Input AND Gate

Logic Gates Hi-Speed CMOS Logic 3 3-Input AND Gate

Buy Now Datasheet
Gates and Inverters - CD74HCT11M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT11M
Gates and Inverters CD74HCT11M
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT11M 133012-CD74HCT11M 705-CD74HCT11M 296-33128-5-ND CD74HCT11M CD74HCT11M CD74HCT11M CD74HCT11M 28AH2046 CD74HCT11M CD74HCT11M
Product Name CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates Logic - Logic - Gates and Inverters - CD74HCT11M 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Triple 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND AND AND; AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 35 ns 28 ns 42 ns 28 ns 28 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers