High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
Logic Gates Hi Spd CMOS Log Tr 3-Input NAND
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT10M96G4 | CD74HCT10M96G4-ND | CD74HCT10M96G4 | CD74HCT10M96G4 | CD74HCT10M96G4 | CD74HCT10M96G4 |
| Product Name | CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | HCT | |||||
| Propagation Delay | 30 ns | 24 ns | ||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |