Texas Instruments CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HCT10M96

Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT10 is a triple 3-input NAND gate IC compatible with LSTTL and CMOS input logic, operating from 4.5 V to 5.5 V with a wide temperature range of -55°C to +125°C. It is available in a 14-pin SOIC package measuring 8.70 mm × 3.90 mm and supports fanout up to 10 LSTTL loads.

Datasheet Summary
Powered by GS/AI

The CD74HCT10 is a triple 3-input NAND gate IC compatible with LSTTL and CMOS input logic, operating from 4.5 V to 5.5 V with a wide temperature range of -55°C to +125°C. It is available in a 14-pin SOIC package measuring 8.70 mm × 3.90 mm and supports fanout up to 10 LSTTL loads.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - CD74HCT10M96 - Texas Instruments
Dallas, TX, United States
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates
CD74HCT10M96
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HCT10M96
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT10M96 - 117149-CD74HCT10M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT10M96
117149-CD74HCT10M96
Logic - Logic - Gates and Inverters - CD74HCT10M96 117149-CD74HCT10M96
Manufacturer: Texas Instruments Win Source Part Number: 117149-CD74HCT10M96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117149-CD74HCT10M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT10M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT10M96
5.5V SOIC Logic IC 705-CD74HCT10M96
Triple 3-Input NAND Gate IC, CMOS, 5.5V, 24ns, SOIC Product overview: CD74HCT10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT10M96 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 5.5V, 24ns, SOIC Product overview: CD74HCT10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT10M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14545-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14545-6-ND
Gates and Inverters 296-14545-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14545-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14545-2-ND
Gates and Inverters 296-14545-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14545-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14545-1-ND
Gates and Inverters 296-14545-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT10M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT10M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT10M96
Logic Gates CD74HCT10M96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - CD74HCT10M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT10M96
Gates and Inverters CD74HCT10M96
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HCT10M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT10M96
Logic - Gates and Inverters CD74HCT10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT10M96 117149-CD74HCT10M96 CD74HCT10M96 705-CD74HCT10M96 296-14545-6-ND CD74HCT10M96 CD74HCT10M96 CD74HCT10M96 CD74HCT10M96
Product Name CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates Logic - Logic - Gates and Inverters - CD74HCT10M96 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 30 ns 24 ns 24 ns 24 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details