High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1160347-CD74HCT10M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT10D/S200,118; 74HCT10D; 74HCT10D,652;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
NAND Gate IC 3 Channel 14-SOIC
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT10M | CD74HCT10M | 1160347-CD74HCT10M | 296-9247-5-ND | 815-CD74HCT10M | CD74HCT10M | CD74HCT10M | CD74HCT10M | CD74HCT10M | CD74HCT10M |
| Product Name | CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates | Logic - Logic - Gates and Inverters - CD74HCT10M | Gates and Inverters | High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125 | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | CMOS | CMOS; CMOS | ||||||
| Propagation Delay | 30 ns | 24 ns | 24 ns | 24 ns | 24 ns | |||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA | 4 mA | 4 mA |