Texas Instruments CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HCT10E

Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - CD74HCT10E - Texas Instruments
Dallas, TX, United States
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates
CD74HCT10E
CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HCT10E
High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-CD74HCT10E
5V Logic IC 705-CD74HCT10E
Triple 3-Input NAND Gate IC, CMOS, 5V, PDIP Product overview: CD74HCT10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT10E can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 5V, PDIP Product overview: CD74HCT10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT10E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-2086-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2086-5-ND
Gates and Inverters 296-2086-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT10E - 079910-CD74HCT10E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT10E
079910-CD74HCT10E
Logic - Logic - Gates and Inverters - CD74HCT10E 079910-CD74HCT10E
Manufacturer: Texas Instruments Win Source Part Number: 079910-CD74HCT10E Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079910-CD74HCT10E
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT10E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, HCT Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Nand Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments - 26AJ5469 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments
26AJ5469
Nand Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments 26AJ5469
NAND GATE, TRIPLE, 3 I/P, DIP-14; Logic Family / Base Number:74HCT10; Logic Type:NAND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, TRIPLE, 3 I/P, DIP-14; Logic Family / Base Number:74HCT10; Logic Type:NAND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
IC GATE NAND 3CH 3-INP 14DIP - 815-CD74HCT10E - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14DIP
815-CD74HCT10E
IC GATE NAND 3CH 3-INP 14DIP 815-CD74HCT10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - CD74HCT10E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT10E
Gates and Inverters CD74HCT10E
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HCT10E
Logic Gates CD74HCT10E
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT10E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT10E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD74HCT10E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT10E
Logic - Gates and Inverters CD74HCT10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT10E 705-CD74HCT10E 296-2086-5-ND 079910-CD74HCT10E CD74HCT10E 26AJ5469 815-CD74HCT10E CD74HCT10E CD74HCT10E CD74HCT10E CD74HCT10E
Product Name CD74HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT10E Nand Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments IC GATE NAND 3CH 3-INP 14DIP Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 30 ns 36 ns 24 ns 24 ns 24 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details